Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Weight per Piece | .468g |
Plating Material | Unplated |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .3mm, .012in |
Overall Length | 18.92mm, .745in |
Wire Insulation Diameter (Max) | .145in, 3.68mm |
Wire Size | 1600 – 4100CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Stranded, Solid |
Serrated | Yes |
Support Style | Insulation Support |
Product Type | Splice |
Barrel Type | Open Barrel |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice Is 1600-4100 .0126 Br |Te Connectivity 62516-2 | Newark Electronics |
18-14 AWG Open Barrel Splice | Future Electronics |
Splice Terminal 18.92mm 4.95mm | Avnet America |
SPLICE IS 1600-4100 .0126 BR | TE Connectivity 62516-2 | RS Americas |
SPLICE IS 1600-4100 0126BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62516-2?
Additional datasheets, footprints and schematics for 62516-2 are listed on our Part Details page. You can also find images and similar parts to 62516-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62516-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62516-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62516-2 fall under?
The 62516-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62516-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62516-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62516-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62516-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 62516-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62516-2 often in real-time on the comparison pages.
What if I can't find stock of 62516-2?
You can fill out our help required form which you can use to request a quote for 62516-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.