625160N005 Splices by TE Connectivity

D-110-41CS2891

Status: Active
Series: -
RoHS: Unknown
Aliases: 625160N005,
8-1202078-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Terminal & Splice Type Splice
Wire Insulation Diameter (Max) 2.54mm, 1in
Overall Length 27.6mm, 1.09in
Sealable No
Product Type SolderSleeve
Insulated Yes
Operating Temperature Range -67 – 302°F, -55 – 150°C

Compatible Parts


Alternative Descriptions

Solder Sleeve Splice Terminal 27.6mm Tin | Avnet America
Terminals D-110-41CS2891 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 625160N005?

Additional datasheets, footprints and schematics for 625160N005 are listed on our Part Details page. You can also find images and similar parts to 625160N005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 625160N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625160N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 625160N005 fall under?

The 625160N005 is listed under Terminals & Splices > Splices.

Can I view similar or alternative parts?

You can view similar parts to 625160N005 when available in the Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 625160N005 you can contact the distributor directly for product support, shipping queries etc.

Is the 625160N005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 625160N005 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 625160N005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 625160N005 often in real-time on the comparison pages.

What if I can't find stock of 625160N005?

You can fill out our help required form which you can use to request a quote for 625160N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay