Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-25623-3030,
3-1194948-2 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
2,412
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
3,169
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3,169
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
3,169
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
2,412
in stock
|
Buy Now | |
element14
from US$1.34
|
2,412
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
2,272
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
682
in stock
|
Buy Now | |
Electro Enterprises
from US$0.98
|
463
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Inside Diameter (Recovered) | .055in, 1.4mm |
Wire Insulation Diameter (Max) | 1in, 2.54mm |
Overall Length | 27.6mm, 1.09in |
Insulated | Yes |
Product Type | SolderSleeve |
Sealable | No |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Fluid Resistance | Splash Protection |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Solder Sleeve, Pvdf, 27.6Mm, Blue | Newark Electronics |
SOLDER SLEEVE, PVDF, 27.6MM, BLUE | element14 |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-110-41 SPLICING SLEEVE | Heilind Electronics |
Cable Accessories Solder Sleeve Wire Splice Cross Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE | Sager |
Where can I find additional details, specifications and documents for a 625160-000?
Additional datasheets, footprints and schematics for 625160-000 are listed on our Part Details page. You can also find images and similar parts to 625160-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625160-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625160-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625160-000 fall under?
The 625160-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 625160-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625160-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 625160-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625160-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 625160-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625160-000 often in real-time on the comparison pages.
What if I can't find stock of 625160-000?
You can fill out our help required form which you can use to request a quote for 625160-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.