Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1194948-7 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
No stock
|
Buy Now | |
TTI Europe
from US$1.06
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
803
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
803
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
803
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
803
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.45
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 1.05in, 26.67mm |
Wire Insulation Diameter (Max) | 1.78mm, .07in |
Inside Diameter (Recovered) | .025in, .64mm |
Wire Size | 320 – 1510CMA |
Insulated | Yes |
Sealable | No |
Splice Type | Conductor Splice |
Product Type | SolderSleeve |
Fluid Resistance | Splash Protection |
Solder Sleeves&shield Tubing S-Sleeve Wire Splice |Raychem Te Connectivity 625159-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Solder Sleeves & Shield Tubing S-SLEEVE WIRE SPLICE | Sager |
SOLDER SLEEVE, PVDF, 26.67MM, BLUE | Farnell |
Cable Accessories Terminator Polyolefin Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 625159-000?
Additional datasheets, footprints and schematics for 625159-000 are listed on our Part Details page. You can also find images and similar parts to 625159-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625159-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625159-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625159-000 fall under?
The 625159-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 625159-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625159-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 625159-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625159-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 625159-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625159-000 often in real-time on the comparison pages.
What if I can't find stock of 625159-000?
You can fill out our help required form which you can use to request a quote for 625159-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.