Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.54
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Material Thickness | .02in, .508mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Overall Length | 16mm, .63in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Mating Tab Thickness | .02in, .508mm |
Mating Tab Width | .187in, 4.75mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Comment | After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 12000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Mag-Mate 27-23 187 F Tab Tpbr |Amp Te Connectivity 62514-2 | Newark Electronics |
Terminals MAG-MATE 27-23 187 F TAB TPBR | Rapid Electronics |
TE Connectivity MAG-MATE 27-23 187 F TAB TPBR Terminals | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Tab Terminal 23-27AWG M 16mm 4.83mm Tin Strip | Avnet America |
Special Order: MAG-MATE 27-23 187 F TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 62514-2 | Internal Number: 62514-2 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62514-2?
Additional datasheets, footprints and schematics for 62514-2 are listed on our Part Details page. You can also find images and similar parts to 62514-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62514-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62514-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62514-2 fall under?
The 62514-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62514-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62514-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62514-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62514-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62514-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62514-2 often in real-time on the comparison pages.
What if I can't find stock of 62514-2?
You can fill out our help required form which you can use to request a quote for 62514-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.