Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 0.005ohm, 0.025ohm, 0.25ohm, 2.5ohm, 25ohm, 250ohm, 2.5kohm |
Resolution (ohm) | 0.1ohm |
Test Current | 10A |
External Height | 250mm |
RoHS Compliant | Yes |
Cal Micro Ohmmeter, 4 Wire, 2.5Kohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 6250 CAL?
Additional datasheets, footprints and schematics for 6250 CAL are listed on our Part Details page. You can also find images and similar parts to 6250 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6250 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6250 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6250 CAL fall under?
The 6250 CAL is listed under Test & Measurement > Electrical & Electronic Testing > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to 6250 CAL when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6250 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 6250 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6250 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6250 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6250 CAL often in real-time on the comparison pages.
What if I can't find stock of 6250 CAL?
You can fill out our help required form which you can use to request a quote for 6250 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.