Status: | Unknown |
---|---|
Series: | 620 Series |
RoHS: | Unknown |
Prices starting from US$19.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.46
|
324
in stock
|
Buy Now | |
RS Americas
from US$27.29
|
3,770
in stock
|
Buy Now | |
Sager
from US$20.77
|
1,405
in stock
|
Buy Now | |
Newark Electronics
from US$29.68
|
875
in stock
|
Buy Now | |
element14
from US$27.92
|
143
in stock
|
Buy Now | |
Distrelec
from US$28.95
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.28
|
59
in stock
|
Buy Now | |
Farnell
from US$30.46
|
17
in stock
|
Buy Now | |
Avnet America
from US$19.37
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 23.5cu.ft/min |
Flow Rate - Metric | 40m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 620 Series |
Power Rating | 2.2W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Power Consumption | 2.2W |
DC Fan, 24V, 60x60x25mm, 23.5CFM, 2.2W, 36dBA, Wire Leads | ebm-papst 624N | RS Americas |
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 23.5CFM, 2.2W, 35dBA, 6100RPM, Ball Bearing | Sager |
Axial Fan, 60Mm, 24Vdc | Newark Electronics |
High pressure axial fan, 40cu.m/h 24Vdc | RS |
FAN, 60X60X25MM, 24V DC | element14 |
ebmpapst Axial Fan DC 60x60x25mm 24V 40m³/h | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
DC Fan Ball Bearing 24V 2.2W 6100RPM 23.5CFM 35dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 624N?
Additional datasheets, footprints and schematics for 624N are listed on our Part Details page. You can also find images and similar parts to 624N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 624N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 624N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 624N fall under?
The 624N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 624N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 624N you can contact the distributor directly for product support, shipping queries etc.
Is the 624N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 624N have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, RS and element14 have stock available or on a lead time for 624N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 624N often in real-time on the comparison pages.
What if I can't find stock of 624N?
You can fill out our help required form which you can use to request a quote for 624N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.