Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$19.52
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$26.75
|
425
in stock
|
Buy Now | |
Distrelec
from US$26.63
|
102
in stock
|
Buy Now | |
RS
from US$27.67
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.34
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$35.27
|
-
|
Buy Now | |
Avnet America
from US$19.52
|
-
|
Buy Now | |
Sager
from US$20.77
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Flow Rate - Imperial | 17.7cu.ft/min |
Flow Rate - Metric | 30m³/h |
Noise Rating | 29dBA |
Bearing Type | Ball |
Depth | 25mm |
RoHS Compliant | Yes |
DC Fan, 24V 60x60x25mm, 17.7CFM 1.5W 29dBA Wire Leads 620 Series | ebm-papst 624M | RS Americas |
ebmpapst Axial Fan DC 60x60x25mm 24V 30m³/h | Distrelec |
DC Axial Fan, 60x25mm, 24V | RS |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 60Mm, 24Vdc | Newark Electronics |
DC Fan Ball Bearing 24V 1.5W 4550RPM 17.7CFM 29dB Flange Mount | Avnet America |
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 17.7CFM, 1.5W, 29dBA, 4550RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 624M.?
Additional datasheets, footprints and schematics for 624M. are listed on our Part Details page. You can also find images and similar parts to 624M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 624M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 624M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 624M. fall under?
The 624M. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 624M. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 624M. you can contact the distributor directly for product support, shipping queries etc.
Is the 624M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 624M. have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 624M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 624M. often in real-time on the comparison pages.
What if I can't find stock of 624M.?
You can fill out our help required form which you can use to request a quote for 624M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.