Status: | Unknown |
---|---|
Series: | 620 Series |
RoHS: | Unknown |
Prices starting from US$21.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.75
|
23
in stock
|
Buy Now | |
Distrelec
from US$34.21
|
2,025
in stock
|
Buy Now | |
RS Americas
from US$28.69
|
893
in stock
|
Buy Now | |
Sager
from US$21.86
|
460
in stock
|
Buy Now | |
element14
from US$32.66
|
150
in stock
|
Buy Now | |
Farnell
from US$32.70
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$29.93
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$28.30
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.27
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$31.20
|
21
in stock
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 33cu.ft/min |
Flow Rate - Metric | 56m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 620 Series |
Power Rating | 3.6W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Power Consumption | 3.6W |
ebmpapst Axial Fan DC 60x60x25mm 24V 56m³/h | Distrelec |
DC Fan, 24V, 60x60x25mm, 33CFM, 3.6W, 43dBA, Wire Leads | ebm-papst 624HH | RS Americas |
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 2.9W, 43dBA, 8200RPM, Ball Bearing | Sager |
FAN, 60X60X25MM, 24V DC | element14 |
DC Fans DC Tubeaxial Fan 60x60x25mm 24VDC | Rapid Electronics |
Fan: DC | Transfer Multisort Elektronik |
High pressure axial fan, 56cu.m/h 24Vdc | RS |
Axial Fan, 60Mm, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 624HH?
Additional datasheets, footprints and schematics for 624HH are listed on our Part Details page. You can also find images and similar parts to 624HH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 624HH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 624HH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 624HH fall under?
The 624HH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 624HH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 624HH you can contact the distributor directly for product support, shipping queries etc.
Is the 624HH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 624HH have stock available?
Authorised distributors including Distrelec, RS Americas, Sager, element14 and Farnell have stock available or on a lead time for 624HH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 624HH often in real-time on the comparison pages.
What if I can't find stock of 624HH?
You can fill out our help required form which you can use to request a quote for 624HH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.