Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fan Frame Size | 172mm, 172mm |
---|---|
External Depth | 51mm |
Supply Voltage | 48VDC |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 6.824m /min |
Noise Rating | 55dBA |
Bearing Type | Ball |
Power Connection Type | Terminals |
Tube Axial Dc Fan | Newark Electronics |
Where can I find additional details, specifications and documents for a 6248N/12?
Additional datasheets, footprints and schematics for 6248N/12 are listed on our Part Details page. You can also find images and similar parts to 6248N/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6248N/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6248N/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6248N/12 fall under?
The 6248N/12 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6248N/12 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6248N/12 you can contact the distributor directly for product support, shipping queries etc.
Is the 6248N/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6248N/12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6248N/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6248N/12 often in real-time on the comparison pages.
What if I can't find stock of 6248N/12?
You can fill out our help required form which you can use to request a quote for 6248N/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.