Status: | Unknown |
---|---|
Series: | 6200N Series |
RoHS: | Unknown |
Prices starting from US$67.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.60
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$121.66
|
154
in stock
|
Buy Now | |
element14
from US$118.60
|
154
in stock
|
Buy Now | |
Farnell
from US$126.81
|
154
in stock
|
Buy Now | |
Sager
from US$86.73
|
100
in stock
|
Buy Now | |
Distrelec
from US$108.39
|
10
in stock
|
Buy Now | |
RS Americas
from US$104.31
|
7
in stock
|
Buy Now | |
Avnet America
from US$67.90
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 55dBA |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 6.832m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 6200N Series |
Power Rating | 17W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
DC Axial Fan, 172x51mm, 48V | RS |
Axial Fan, 172Mm, 48Vdc | Newark Electronics |
AXIAL FAN, 172MM, 48VDC | element14 |
DC Fans Tubeaxial Fan, 172x51mm Round, 48VDC, 241.3CFM, 17W, 55dBA, Ball, Terminals | Sager |
ebmpapst Axial Fan DC 171.5x171.5x50.8mm 48V 410m³/h | Distrelec |
DC Fan, 48V, 172x51mm, Round, 241.3FM, 17W, 55dBA, Terminals | ebm-papst 6248N | RS Americas |
DC Fan Ball Bearing 48V 17W 3400RPM 241.3CFM 55dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6248N?
Additional datasheets, footprints and schematics for 6248N are listed on our Part Details page. You can also find images and similar parts to 6248N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6248N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6248N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6248N fall under?
The 6248N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 6248N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6248N you can contact the distributor directly for product support, shipping queries etc.
Is the 6248N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6248N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 6248N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6248N often in real-time on the comparison pages.
What if I can't find stock of 6248N?
You can fill out our help required form which you can use to request a quote for 6248N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.