Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | .187in, 4.75mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Overall Length | 25.78mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 1.65 – 3.31mm², 3000 – 7000CMA |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Insertion Force | Normal |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
187 Amvar Fftab Flt 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62445-1 | Newark Electronics |
Quick Disconnect Terminal 12-15AWG Tab Tin Strip | Avnet America |
Circular Connector, 187 AMVAR FFTAB FLT 020TPBR AMPLIVAR Series | TE Connectivity 62445-1 | RS Americas |
Special Order: 187 AMVAR FFTAB FLT 020TPBR Quick Disconnect Terminal Type: Tab Wire Size: 15 – 11 AWG Wire Size: 1.65 – 3.31 mm² Wire Size: 3000 – 7000 CMA Mating Tab Width: 4.75 mm Tab 15 – 11 AWG 1.65 – 3.31 mm² 3000 – 7000 CMA | Quick Disconnect | Part Number: 62445-1 | Internal Number: 62445-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62445-1?
Additional datasheets, footprints and schematics for 62445-1 are listed on our Part Details page. You can also find images and similar parts to 62445-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62445-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62445-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62445-1 fall under?
The 62445-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62445-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62445-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62445-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62445-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 62445-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62445-1 often in real-time on the comparison pages.
What if I can't find stock of 62445-1?
You can fill out our help required form which you can use to request a quote for 62445-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.