Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
672,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
672,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
672,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0434
|
672,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
540,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Overall Length | 3.43mm, .135in |
Stock Thickness (Magnet Wire Side) | .009in, .25mm |
Terminal Height | .309in, 7.87mm |
Material Thickness | .254mm, .01in |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | .18 – .23mm, 33 – 31AWG |
Mating Retention Type | Locking |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Term,poke-In,31-33 Mag-Mate |Amp Te Connectivity 62431-6 | Newark Electronics |
Terminals TERM POKE-IN 31-33 MAG-MATE | Rapid Electronics |
TE Connectivity TERM POKE-IN 31-33 MAG-MATE Terminals TE | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 62431-6?
Additional datasheets, footprints and schematics for 62431-6 are listed on our Part Details page. You can also find images and similar parts to 62431-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62431-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62431-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62431-6 fall under?
The 62431-6 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62431-6 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62431-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 62431-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62431-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62431-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62431-6 often in real-time on the comparison pages.
What if I can't find stock of 62431-6?
You can fill out our help required form which you can use to request a quote for 62431-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.