Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Terminal Height | .31in, 7.87mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Material Thickness | .254mm, .01in |
Overall Length | 3.43mm, .135in |
Stock Thickness (Magnet Wire Side) | .009in, .25mm |
Identification Number | 4 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Term 31-33 010 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62431-1 | Newark Electronics |
MAG-MATE 33-31 AWG Standard IDC Poke-In Locking Terminal | Future Electronics |
Mag-Mate Terminal (18-20)AWG/(31-33)AWG 7.87mm 4.32mm Tin Strip | Avnet America |
MAG-MATE W2W LEAF TERMINAL | TTI Europe |
Special Order: MAG-MATE TERM 31-33 010 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Lead Wire Size: 20 – 18 AWG Lead Wire Size: .5 – .9 mm² Magnet Wire Size: .18 – .23 mm Poke-In Size 2 20 – 18 AWG .5 – .9 mm² | Magnet Wire Terminal | Part Number: 62431-1 | Internal Number: 62431-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62431-1?
Additional datasheets, footprints and schematics for 62431-1 are listed on our Part Details page. You can also find images and similar parts to 62431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62431-1 fall under?
The 62431-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62431-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62431-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 62431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62431-1 often in real-time on the comparison pages.
What if I can't find stock of 62431-1?
You can fill out our help required form which you can use to request a quote for 62431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.