Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal Type | Solder Post |
Underplating Material | Nickel |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | 30 – 28AWG, .25 – .32mm |
Terminal Height | 4.75mm, .187in |
Overall Length | 8.38mm, .33in |
Material Thickness | .012in, .3mm |
Mating Tab Width | .05in, 1.27mm |
Mating Tab Thickness | .012in, .3mm |
Aluminum Wire Size | 28 – 25AWG, .32 – .45mm |
Stock Thickness (Magnet Wire Side) | .3mm, .012in |
Identification Number | 6 |
RU (UL Component Program) | Approved |
Wire Insulation Support | Without |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., PC Board hole size 1.17/1.22 [.046/.048]. |
Packaging Quantity | 12000 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag-Mate W/Tab 28-30 013 Tpbr |Amp Te Connectivity 62430-1 | Newark Electronics |
Terminals MAG-MATE W/TAB 28-30 013 TPBR | Rapid Electronics |
TE Connectivity MAG-MATE POST 28-30 013 TPBR Terminals M | Distrelec |
Magnet Wire Terminal 28-30AWG 8.38mm 3.4mm Tin Over Nickel Strip | Avnet America |
MAG-MATE POST 28-30 013 TPBR | TE Connectivity 62430-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62430-1?
Additional datasheets, footprints and schematics for 62430-1 are listed on our Part Details page. You can also find images and similar parts to 62430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62430-1 fall under?
The 62430-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62430-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62430-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62430-1 often in real-time on the comparison pages.
What if I can't find stock of 62430-1?
You can fill out our help required form which you can use to request a quote for 62430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.