Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
252,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0484
|
252,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
252,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
216,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,869
in stock
|
Buy Now | |
element14
from US$0.08
|
10,869
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Post-Tin |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Aluminum Wire Size | .41 – .65mm, 21 – 19AWG |
Wire Size | .81 – 1.02mm², 20 – 18AWG |
Lead Wire Size | 20 – 18AWG, .81 – 1.02mm² |
Terminal Height | 7.87mm, .31in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Material Thickness | .016in, .406mm |
Overall Length | 7.62mm, .3in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Housing Retention Force | Standard |
Identification Number | 15 |
Mating Retention Type | Barbs |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only. |
Packaging Quantity | 12000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Copper or Magnet Aluminum Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Terminals MAG-MATE TERM 20-22 | Rapid Electronics |
TE Connectivity - AMP MAG-MATE TERM 20-22 016 TPBR | Distrelec |
Insertion Module, 3Pos,20-18Awg | Newark Electronics |
INSERTION MODULE, 3POS,20-18AWG | element14 |
MAG-MATE poke-in IDC terminal, 20-22 AWG | RS |
MAG-MATE 20 - 22 AWG Size 2 Brass Female IDC Poke-In Terminal | Future Electronics |
Magnet Wire Terminal 20-22AWG F 7.87mm 4.32mm Tin Strip | Avnet America |
Special Order: MAG-MATE TERM 20-22 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 21 – 19 AWG Aluminum Wire Size: .41 – .65 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 21 – 19 AWG .41 – .65 mm | Magnet Wire Terminal | Part Number: 62420-1 | Internal Number: 62420-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | - |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62420-1?
Additional datasheets, footprints and schematics for 62420-1 are listed on our Part Details page. You can also find images and similar parts to 62420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62420-1 fall under?
The 62420-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62420-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62420-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 62420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62420-1 often in real-time on the comparison pages.
What if I can't find stock of 62420-1?
You can fill out our help required form which you can use to request a quote for 62420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.