Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Splice Material | Steel |
Weight per Piece | .459g |
Number of Serrations | 3, 4 |
Splice Capacity | 2 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Wire Size | 1600 – 4100CMA, 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Material Thickness | .0197in, .51mm |
Overall Length | 17.9mm, .705in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip |
Serrated | Yes |
Splice Type | Pigtail Splice |
Wire/Cable Type | Solid, Stranded |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 18-16/18-14 AWG .020 NPST Splice Type: Pigtail Splice Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Sealable: No Splice Capacity: 2 Pigtail Splice 18 – 14 AWG .8 – 2 mm² | Electrical Wire Splice | Part Number: 62419-3 | Internal Number: 62419-3 | TE Connectivity | TE Store |
Butt Splc W/ Is 020Npstl |Amp Te Connectivity 62419-3 | Newark Electronics |
Splice Terminal 14-18AWG 17.91mm 5.72mm Nickel Strip | Avnet America |
BUTT SPLC W/ IS 020NPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62419-3?
Additional datasheets, footprints and schematics for 62419-3 are listed on our Part Details page. You can also find images and similar parts to 62419-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62419-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62419-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62419-3 fall under?
The 62419-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62419-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62419-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62419-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62419-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 62419-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62419-3 often in real-time on the comparison pages.
What if I can't find stock of 62419-3?
You can fill out our help required form which you can use to request a quote for 62419-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.