Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Weight per Piece | .502g |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Wire Size | .823 – 1mm², 18 – 14AWG, 18 – 16AWG, .823 – 2mm² |
Material Thickness | .02in, .51mm |
Overall Length | 17.9mm, .705in |
Wire Insulation Diameter (Max) | 4.3mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Serrated | Yes |
Wire/Cable Type | Stranded, Solid |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 1600-4100 .020 TPBR Splice Type: Pigtail Splice Thru Splice Wire Size: 18 – 16 AWG 18 – 14 AWG Wire Size: .823 – 1 mm² .823 – 2 mm² Sealable: No Splice Features: Serrated Pigtail Splice 18 – 16 AWG .823 – 1 mm² | Electrical Wire Splice | Part Number: 62419-1 | Internal Number: 62419-1 | TE Connectivity | TE Store |
Splice 020Tpbr |Amp Te Connectivity 62419-1 | Newark Electronics |
Splices Terminal (16-18)AWG/(14-18)AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62419-1?
Additional datasheets, footprints and schematics for 62419-1 are listed on our Part Details page. You can also find images and similar parts to 62419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62419-1 fall under?
The 62419-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62419-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62419-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 62419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62419-1 often in real-time on the comparison pages.
What if I can't find stock of 62419-1?
You can fill out our help required form which you can use to request a quote for 62419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.