Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
15,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
129,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
117,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .09 – .14in, 2.29 – 3.56mm |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | High |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FAST RCPT 22-16 016TPBR | Heilind Electronics |
Terminals 22-16 Awg .250 Rcpt Reel Of 3000 |Amp Te Connectivity 62418-2 | Newark Electronics |
Terminals 22-16 AWG .250 RCPT Reel of 3000 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.31mm2 | Distrelec |
Faston 22-16 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 16-22AWG RCP Tin Strip on Reel | Avnet America |
FASTON .250 FLAG REC 20-16 AWG TPBR | TE Connectivity 62418-2 | RS Americas |
Special Order: 250 FASTON FLAG REC 22-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 62418-2 | Internal Number: 62418-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62418-2?
Additional datasheets, footprints and schematics for 62418-2 are listed on our Part Details page. You can also find images and similar parts to 62418-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62418-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62418-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62418-2 fall under?
The 62418-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62418-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62418-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62418-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62418-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 62418-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62418-2 often in real-time on the comparison pages.
What if I can't find stock of 62418-2?
You can fill out our help required form which you can use to request a quote for 62418-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.