Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
624036-000,
5-1194933-9 |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.67
|
267
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
267
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
267
in stock
|
Buy Now | |
Farnell
from US$7.90
|
220
in stock
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now | |
TTI Europe
from US$3.02
|
-
|
Buy Now | |
Sager
from US$1.85
|
-
|
Buy Now |
Color | White |
---|---|
Terminal & Splice Type | Splice |
Wire Size | 22AWG, .34mm² |
Overall Length | 17.25mm, .68in |
Wire Insulation Diameter (Max) | 2.7mm, .105in |
Splice Type | Shield Terminator |
Insulated | Yes |
Product Type | SolderSleeve |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&Shield Tubing D-100-34 | Rapid Electronics |
TE Connectivity D-100-34 Solder Sleeves & Shield Tubing | Distrelec |
SOLDER SLEEVES | Farnell |
Solder Sleeves & Shield Tubing D-100 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 624036-000?
Additional datasheets, footprints and schematics for 624036-000 are listed on our Part Details page. You can also find images and similar parts to 624036-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 624036-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 624036-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 624036-000 fall under?
The 624036-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 624036-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 624036-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 624036-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 624036-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 624036-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 624036-000 often in real-time on the comparison pages.
What if I can't find stock of 624036-000?
You can fill out our help required form which you can use to request a quote for 624036-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.