Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Pin Diameter | .106in, 2.69mm |
Wire Insulation Diameter (Max) | 1.52mm, .06in |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Barrel Inside Diameter | 2.08mm, .04in, 1.01mm, .082in |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Overall Length | .688in, 17.48mm |
Material Thickness | .32mm, .0126in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Without Ears |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
106 Dia Pin Rcpt 013Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62402-1 | Newark Electronics |
Crimp Terminal 18-22AWG F Tin | Avnet America |
Where can I find additional details, specifications and documents for a 62402-1?
Additional datasheets, footprints and schematics for 62402-1 are listed on our Part Details page. You can also find images and similar parts to 62402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62402-1 fall under?
The 62402-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62402-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62402-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62402-1 often in real-time on the comparison pages.
What if I can't find stock of 62402-1?
You can fill out our help required form which you can use to request a quote for 62402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.