Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
16,859
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 18-22AWG M 14.48mm 3.3mm Pre-Tin Strip on Reel | Avnet America |
Male Disconnect, 2.79Mm, Uninsulated | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1487 | TE Connectivity 62384-1 | RS Americas |
FASTON .110 TAB 22-18 AWG PTPBR | Boersig |
110 FASTON TAB 22-18 AWG TPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 62384-1?
Additional datasheets, footprints and schematics for 62384-1 are listed on our Part Details page. You can also find images and similar parts to 62384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62384-1 fall under?
The 62384-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62384-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62384-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 62384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62384-1 often in real-time on the comparison pages.
What if I can't find stock of 62384-1?
You can fill out our help required form which you can use to request a quote for 62384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.