Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0436
|
64,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
64,160
in stock
|
Buy Now | |
element14
from US$0.0418
|
64,160
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
35,090
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
-
|
Buy Now | |
Avnet America
from US$0.0236
|
-
|
Buy Now | |
RS Americas
from US$499.02
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .041g |
Plating Material | Unplated |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Material Thickness | .25mm, .01in |
Overall Length | 8mm, .315in |
Wire Size | 25AWG |
Wire Insulation Diameter (Max) | 1.06mm, .042in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 18000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Product Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Open Barrel Splice | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE | element14 |
SPLICE 25/26 .012 BR Splice Type: Thru Splice Pigtail Splice Wire Size: 25 AWG Sealable: No Splice Features: Serrated Compatible Insulation Diameter Range: .042 in Thru Splice 25 AWG | Electrical Wire Splice | Part Number: 62382-1 | Internal Number: 62382-1 | TE Connectivity | TE Store |
4 Serrations Open Barrel Splice | Future Electronics |
Splice Terminal 8.25mm 2.28mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 62382-1?
Additional datasheets, footprints and schematics for 62382-1 are listed on our Part Details page. You can also find images and similar parts to 62382-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62382-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62382-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62382-1 fall under?
The 62382-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62382-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62382-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62382-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62382-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 62382-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62382-1 often in real-time on the comparison pages.
What if I can't find stock of 62382-1?
You can fill out our help required form which you can use to request a quote for 62382-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.