Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
130
in stock
|
Buy Now | |
TE Store
from US$0.06
|
92,339
in stock
|
Buy Now | |
Chip One Stop
from US$0.0488
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,751
in stock
|
Buy Now | |
element14
from US$0.07
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0388
|
-
|
Buy Now | |
Sager
from US$0.0407
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Weight per Piece | .014oz, .399g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 3.75 – 5.07mm², 7400 – 10000CMA, 12.5 – 10AWG |
Overall Length | 6.4mm, .25in |
Material Thickness | .64mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Insulated | No |
Product Type | Splice |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Solid, Stranded |
Serrated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 7400-10000 .025 BR Splice Type: Thru Splice Pigtail Splice Wire Size: 12.5 – 10 AWG Wire Size: 3.75 – 5.07 mm² Sealable: No Wire Size: 7400 – 10000 CMA Thru Splice 12.5 – 10 AWG 3.75 – 5.07 mm² | Electrical Wire Splice | Part Number: 62357-1 | Internal Number: 62357-1 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
SPLICE, OPEN BARREL | element14 |
Splice Terminal 6.35mm 5.72mm Strip | Avnet America |
SPLICE 7400-10000 .025 BR | TE Connectivity 62357-1 | RS Americas |
Terminals 4000-10000 025BR Reel of 12500 | Sager |
SPLICE 4000-10000 025BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12.5AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.07mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62357-1?
Additional datasheets, footprints and schematics for 62357-1 are listed on our Part Details page. You can also find images and similar parts to 62357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62357-1 fall under?
The 62357-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62357-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62357-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 62357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62357-1 often in real-time on the comparison pages.
What if I can't find stock of 62357-1?
You can fill out our help required form which you can use to request a quote for 62357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.