Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Type | Point |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | Pomona CE Test Lead Sets & Sheathed Banana Jacks |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Test Probe Nickel Plated Brass 0.45 in. | Pomona Electronics 6232A | RS Americas |
Test Probes Set, Lead Connectors | Newark Electronics |
TEST PROBES SET, LEAD CONNECTORS | element14 |
Where can I find additional details, specifications and documents for a 6232A.?
Additional datasheets, footprints and schematics for 6232A. are listed on our Part Details page. You can also find images and similar parts to 6232A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6232A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6232A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6232A. fall under?
The 6232A. is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6232A. when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6232A. you can contact the distributor directly for product support, shipping queries etc.
Is the 6232A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6232A. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6232A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6232A. often in real-time on the comparison pages.
What if I can't find stock of 6232A.?
You can fill out our help required form which you can use to request a quote for 6232A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.