Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
23,831
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
72,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
32,396
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
25,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
23,831
in stock
|
Buy Now | |
element14
from US$0.11
|
23,831
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5,880
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Weight per Piece | .761g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 9 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Material Thickness | .0299in, .76mm |
Wire Size | 5 – 8mm², 10000 – 17000CMA, 10 – 8AWG |
Overall Length | .34in, 8.64mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 12000 |
Barrel Type | Open Barrel |
Serrated | Yes |
Sealable | No |
Splice Type | Pigtail Splice |
Product Type | Splice |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Crimp Width | 6.86mm, .22in |
AMVAR SPLC 10M-22M 0295 TPBR | TTI Europe |
Terminals PIGTAIL SPLICE Reel of 12000 | Rapid Electronics |
TE Connectivity AMVAR SPLC 10M-17M 0295 TPBR Terminals P | Distrelec |
AMVAR SPLC 10M-17M 0295 TPBR Splice Type: Pigtail Splice Wire Size: 10 – 8 AWG Wire Size: 5 – 8 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 10 – 8 AWG 5 – 8 mm² | Electrical Wire Splice | Part Number: 62311-2 | Internal Number: 62311-2 | TE Connectivity | TE Store |
AMVAR SPLC 10M-22M 0295 TPBR | Heilind Electronics |
Terminal, Open Barrel Splice, 8Awg | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, 8AWG | element14 |
Splice Terminal 6.5-10AWG 7.5mm Tin Strip | Avnet America |
AMPLIVAR | RS Americas |
Where can I find additional details, specifications and documents for a 62311-2?
Additional datasheets, footprints and schematics for 62311-2 are listed on our Part Details page. You can also find images and similar parts to 62311-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62311-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62311-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62311-2 fall under?
The 62311-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62311-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62311-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62311-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62311-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 62311-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62311-2 often in real-time on the comparison pages.
What if I can't find stock of 62311-2?
You can fill out our help required form which you can use to request a quote for 62311-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.