Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
45,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
975,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
33,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
11,250
in stock
|
Buy Now | |
TE Store
from US$0.09
|
1,789
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0496
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .385g |
---|---|
Splice Material | Brass |
Plating Material | Tin |
Number of Serrations | 9 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 13.5 – 10AWG, 5000 – 10000CMA, 2.6 – 4.9mm² |
Material Thickness | .025in, .64mm |
Overall Length | 6.73mm, .265in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Serrated | Yes |
Crimp Width | .18in, 4.57mm |
Terminals Amvar Splc5000-10000 |Amp Te Connectivity 62309-2 | Newark Electronics |
AMVAR SPLC 5000-10000 025TPBR | Heilind Electronics |
AMVAR SPLC 5000-10000 025TPBR Splice Type: Pigtail Splice Wire Size: 13.5 – 10 AWG Wire Size: 2.6 – 4.9 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 13.5 – 10 AWG 2.6 – 4.9 mm² | Electrical Wire Splice | Part Number: 62309-2 | Internal Number: 62309-2 | TE Connectivity | TE Store |
9 Positions Splices | Future Electronics |
Splice Terminal 10-13.5AWG 6.73mm 6.02mm Tin Strip | Avnet America |
AMVAR SPLC 5000-10000 025TPBR | TE Connectivity 62309-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62309-2?
Additional datasheets, footprints and schematics for 62309-2 are listed on our Part Details page. You can also find images and similar parts to 62309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62309-2 fall under?
The 62309-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62309-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62309-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 62309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62309-2 often in real-time on the comparison pages.
What if I can't find stock of 62309-2?
You can fill out our help required form which you can use to request a quote for 62309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.