Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0476
|
29,387
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0331
|
300,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0346
|
120,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0331
|
70,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0269
|
40,000
in stock
|
Buy Now | |
Sager
from US$0.0326
|
40,000
in stock
|
Buy Now | |
element14
from US$0.06
|
29,387
in stock
|
Buy Now | |
TE Store
from US$0.05
|
20,231
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
78
in stock
|
Buy Now | |
Future Electronics
from US$0.0311
|
-
|
Buy Now | |
Avnet America
from US$0.0350
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Boersig
from US$0.0297
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .312g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Number of Serrations | 9 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .265in, 6.73mm |
Material Thickness | .02in, .51mm |
Wire Size | 1.54 – 3.46mm², 3000 – 7000CMA, 15.5 – 12AWG |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | .14in, 3.56mm |
AMVAR SPLC 3000-7000 020TPBR | Heilind Electronics |
Terminals AMVAR SPLC 3000-7K | Sager |
SPLICE, OPEN BARREL | element14 |
AMVAR SPLC 3000-7000 020TPBR Splice Type: Pigtail Splice Wire Size: 15.5 – 12 AWG Wire Size: 1.54 – 3.46 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 15.5 – 12 AWG 1.54 – 3.46 mm² | Electrical Wire Splice | Part Number: 62308-2 | Internal Number: 62308-2 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
9 Positions Splice | Future Electronics |
Splice Terminal 12-15.5AWG 8.76mm 5.09mm Tin Strip | Avnet America |
AMVAR SPLC 3000-7000 020TPBR | TE Connectivity 62308-2 | RS Americas |
TE Connectivity AMVAR SPLC 3000-7000 020TPBR Terminals A | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 15.5AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 62308-2?
Additional datasheets, footprints and schematics for 62308-2 are listed on our Part Details page. You can also find images and similar parts to 62308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62308-2 fall under?
The 62308-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62308-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62308-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TTI Europe and Sager have stock available or on a lead time for 62308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62308-2 often in real-time on the comparison pages.
What if I can't find stock of 62308-2?
You can fill out our help required form which you can use to request a quote for 62308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.