Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0270
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0464
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
560,569
in stock
|
Buy Now | |
element14
from US$0.05
|
91,123
in stock
|
Buy Now | |
Farnell
from US$0.05
|
91,123
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
14,837
in stock
|
Buy Now | |
Future Electronics
from US$0.0270
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
Avnet Asia
from US$0.0356
|
-
|
Buy Now | |
Boersig
from US$0.0367
|
-
|
Buy Now | |
TTI Europe
from US$0.0276
|
-
|
Buy Now | |
Sager
from US$0.0281
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .185g |
Plating Material | Tin |
Number of Serrations | 9 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .8 – 2.5mm², 18.5 – 13.5AWG, 1500 – 5000CMA |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Splice Type | Pigtail Splice |
Insulated | No |
Crimp Width | .11in, 2.79mm |
AMVAR SPLC 1500-5000 020TPBR Splice Type: Pigtail Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 62306-2 | Internal Number: 62306-2 | TE Connectivity | TE Store |
TERMINAL, OPEN BARREL SPLICE, 13.5AWG | element14 |
Crimp, Splice, open barrel, 4.07mm | RS |
Terminal, Wire Tap Splice, 18.5-13.5Awg | Newark Electronics |
8 mm 4.07mm Tin Strip Amplivar Serration Splice Terminal | Future Electronics |
Splice Terminal 13.5-18.5AWG 8mm 4.07mm Tin Strip | Avnet America |
Open Barrel Wire Splice Connector, Tin Plated | TE Connectivity 62306-2 | RS Americas |
Terminals AMVAR SPLC 1500-5K Reel of 30000 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18.5AWG |
Wire Size AWG Max | 13.5AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 62306-2?
Additional datasheets, footprints and schematics for 62306-2 are listed on our Part Details page. You can also find images and similar parts to 62306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62306-2 fall under?
The 62306-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62306-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62306-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 62306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62306-2 often in real-time on the comparison pages.
What if I can't find stock of 62306-2?
You can fill out our help required form which you can use to request a quote for 62306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.