Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
623028N003,
9-1194924-2 |
Cable Shield Material | Tin, Silver |
---|---|
Lead Color | White/Black |
Shield Outside Diameter (Max) | .185 in |
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 1.1in, 28mm |
Conductor Outside Diameter | .3mm, .015in |
Jacket Outside Diameter | .09 – .195in, 2.3 – 4.95mm |
Pre-Installed Lead Wire Size | 22AWG, .38mm² |
Dielectric Outside Diameter | .182in, 4.7mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing D-133-06CS301 | Sager |
Where can I find additional details, specifications and documents for a 623028N003?
Additional datasheets, footprints and schematics for 623028N003 are listed on our Part Details page. You can also find images and similar parts to 623028N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 623028N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 623028N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 623028N003 fall under?
The 623028N003 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 623028N003 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 623028N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 623028N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 623028N003 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 623028N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 623028N003 often in real-time on the comparison pages.
What if I can't find stock of 623028N003?
You can fill out our help required form which you can use to request a quote for 623028N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.