Status: | Unknown |
---|---|
Series: | 620 Series |
RoHS: | Unknown |
Prices starting from US$19.52
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 29dBA |
Flow Rate - Imperial | 12.4cu.ft/min |
Flow Rate - Metric | 21m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 620 Series |
Power Rating | 530mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Lead Length | 310mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Power Consumption | 0.5W |
DC Fan, 12V, 60x60x25mm, 12.4CFM, 0.53W, 22dBA, Wire Leads | ebm-papst 622L | RS Americas |
Axial Fan, 60Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 0.5W 3200RPM 12.4CFM 20dB Flange Mount | Avnet America |
FAN, 60MM, 12VDC | element14 |
ebmpapst Axial Fan DC 60x60x25mm 12V 30m³/h | Distrelec |
DC Fans Tubeaxial Fan, 60x60x25mm, 12VDC, 12.4CFM, 0.53W, 20dBA, 3200RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 622L?
Additional datasheets, footprints and schematics for 622L are listed on our Part Details page. You can also find images and similar parts to 622L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 622L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 622L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 622L fall under?
The 622L is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 622L when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 622L you can contact the distributor directly for product support, shipping queries etc.
Is the 622L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 622L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for 622L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 622L often in real-time on the comparison pages.
What if I can't find stock of 622L?
You can fill out our help required form which you can use to request a quote for 622L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.