Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.53
Insulation Material | Polyamide 66 GF25 |
---|---|
Shell Material | PBT |
Preloaded | Yes |
Number of Signal Positions | 12 |
Number of Power Positions | 0 |
Number of Positions | 12 |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Wire Size | .25mm², 24AWG |
Mating Retention | With |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Product Type | Connector |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Plug |
Sealable | Yes |
Shell Type | Plastic |
Shielded | No |
Shell Size | 12 |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
M12, FEMALE, A CODE, R/A, 12P, PG9 (AU) Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 12 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 2 A Wire-to-Wire 12 | Standard Circular Connector | Part Number: 6-2271128-2 | Internal Number: 6-2271128-2 | TE Connectivity | TE Store |
Sensor Conn, M12, R/A Rcpt, 12Pos, Cable | Newark Electronics |
SENSOR CONN, M12, R/A RCPT, 12POS, CABLE | element14 |
M12 Female A Code R/A 12( Connector Plug | RS |
M12, FEMALE, A CODE, R/A, 12P, PG9 (AU) | TE Connectivity 6-2271128-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6-2271128-2?
Additional datasheets, footprints and schematics for 6-2271128-2 are listed on our Part Details page. You can also find images and similar parts to 6-2271128-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2271128-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2271128-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2271128-2 fall under?
The 6-2271128-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-2271128-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2271128-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2271128-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2271128-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for 6-2271128-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2271128-2 often in real-time on the comparison pages.
What if I can't find stock of 6-2271128-2?
You can fill out our help required form which you can use to request a quote for 6-2271128-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.