Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Source Meter Function | Current Source |
---|---|
Output Power | 11W |
Source Current Range | ± 2nA to ± 100mA |
RoHS Compliant | Yes |
Current Source Meter, Ac/Dc, 11W | Newark Electronics |
Where can I find additional details, specifications and documents for a 6221-REFURB?
Additional datasheets, footprints and schematics for 6221-REFURB are listed on our Part Details page. You can also find images and similar parts to 6221-REFURB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6221-REFURB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6221-REFURB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6221-REFURB fall under?
The 6221-REFURB is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 6221-REFURB when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6221-REFURB you can contact the distributor directly for product support, shipping queries etc.
Is the 6221-REFURB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6221-REFURB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6221-REFURB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6221-REFURB often in real-time on the comparison pages.
What if I can't find stock of 6221-REFURB?
You can fill out our help required form which you can use to request a quote for 6221-REFURB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.