Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 120VA |
---|---|
Interface Type | IEEE488, RS232C, SCPI, DDC |
I-V Accuracy Min. | 0.4% + 2pA |
RoHS Compliant | Yes |
Source Meter, Ac & Dc Current, 11W | Newark Electronics |
Delta Mode System | Keithley Instruments 6221/2182A | RS Americas |
Where can I find additional details, specifications and documents for a 6221/2182A?
Additional datasheets, footprints and schematics for 6221/2182A are listed on our Part Details page. You can also find images and similar parts to 6221/2182A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6221/2182A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6221/2182A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6221/2182A fall under?
The 6221/2182A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6221/2182A when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6221/2182A you can contact the distributor directly for product support, shipping queries etc.
Is the 6221/2182A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6221/2182A have stock available?
Authorised distributors including Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for 6221/2182A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6221/2182A often in real-time on the comparison pages.
What if I can't find stock of 6221/2182A?
You can fill out our help required form which you can use to request a quote for 6221/2182A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.