Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Overall Length | .49in, 12.45mm |
Wire Size | .7mm², 18AWG |
Terminal Height | 12.45mm, .49in |
Magnet Wire Size | .032 – .32mm, 32 – 22AWG |
Stock Thickness (Magnet Wire Side) | .0157in, .39mm |
Material Thickness | .39mm, .0157in |
Wire Insulation Support | Without |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | Crimp |
Crimp Area Length | 3.81mm, .15in |
BOBBIN TAB .016TPBR Magnet Wire Terminal Type: Tab Magnet Wire Size: .03 – .32 mm Magnet Wire Size: 32 – 22 AWG Termination Method to Wire & Cable: Crimp Crimp Area Length: 3.81 mm Tab .03 – .32 mm 32 – 22 AWG Crimp | Magnet Wire Terminal | Part Number: 62192-1 | Internal Number: 62192-1 | TE Connectivity | TE Store |
Terminals BOBBIN TAB .016TPBR | Sager |
Bobbin Tab .016Tpbr |Amp Te Connectivity 62192-1 | Newark Electronics |
Terminal Magnetic Connector - 18, 22-32 AWG Crimp | Future Electronics |
Tab Terminal 18AWG PIN 12.45mm 3.3mm Tin Strip On Reel | Avnet America |
Where can I find additional details, specifications and documents for a 62192-1?
Additional datasheets, footprints and schematics for 62192-1 are listed on our Part Details page. You can also find images and similar parts to 62192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62192-1 fall under?
The 62192-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62192-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62192-1 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 62192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62192-1 often in real-time on the comparison pages.
What if I can't find stock of 62192-1?
You can fill out our help required form which you can use to request a quote for 62192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.