Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
91,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
91,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
66,874
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
36,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
12,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Accepts Wire Insulation Diameter Range | 3.81 – 4.32mm, .15 – .17in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16.13mm, .635in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 110 FAST RCPT 20-16 Reel of 7000 | Rapid Electronics |
110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 62191-1 | Internal Number: 62191-1 | TE Connectivity | TE Store |
110 FAST RCPT 20-16 .010TPBR | Heilind Electronics |
110 Fast Rcpt 20-16 .010Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62191-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 16.12mm 3.81mm Tin Strip | Avnet America |
FASTON .110 RECEPTACLE 20-16 AWG TPBR | TE Connectivity 62191-1 | RS Americas |
FASTON .110 RECEPTACLE 20-16 AWG TPBR | Farnell |
110 FAST RCPT 20-16 .010TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62191-1?
Additional datasheets, footprints and schematics for 62191-1 are listed on our Part Details page. You can also find images and similar parts to 62191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62191-1 fall under?
The 62191-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62191-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62191-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 62191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62191-1 often in real-time on the comparison pages.
What if I can't find stock of 62191-1?
You can fill out our help required form which you can use to request a quote for 62191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.