Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.28
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 120.08" |
Cable Length - Metric | 3.05m |
Jacket Colour | Beige |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Computer |
Cable Length | 3.05m |
Colour | Beige |
Computer Connector A | D Subminiature Socket 9 Way |
Computer Connector B | D Subminiature Socket 9 Way |
Conductor Size | 28AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | D Sub 9 Position Receptacle |
---|---|
Connector Type B | D Sub 9 Position Receptacle |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3m |
Jacket Color | Beige |
RoHS Compliant | Yes |
NULL MODEM CABLE ASSEMBLY | element14 |
Computer Cable, Null Modem, 10Ft, Beige | Newark Electronics |
D-Sub Cables 10' DB9 F/F C/A | TE Connectivity 621850-2 | RS Americas |
Cable Assembly Coaxial 28AWG DB9 to DB9 Female to Female 120-Inch Polybag | Avnet America |
NULL MODEM 10' DB9 F-F C-A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 621850-2?
Additional datasheets, footprints and schematics for 621850-2 are listed on our Part Details page. You can also find images and similar parts to 621850-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 621850-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621850-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 621850-2 fall under?
The 621850-2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 621850-2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 621850-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 621850-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 621850-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Avnet America have stock available or on a lead time for 621850-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 621850-2 often in real-time on the comparison pages.
What if I can't find stock of 621850-2?
You can fill out our help required form which you can use to request a quote for 621850-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.