621808-2 Cable Assemblies by TE Connectivity

COMPUTER CABLE, SERIAL, 10FT, BEIGE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A D Sub 9 Position Receptacle
Connector Type B D Sub 9 Position Plug
Cable Length - Imperial 10ft
Cable Length - Metric 3m
Jacket Color Beige
Cable Length 10ft
RoHS Compliant Yes

Alternative Descriptions

Computer Cable, Serial, 10Ft, Beige | Newark Electronics
Double Ended Cable Assembly 9 Positions D-Sub Male Straight to D-Sub Female Straight 120Inch Length | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 621808-2?

Additional datasheets, footprints and schematics for 621808-2 are listed on our Part Details page. You can also find images and similar parts to 621808-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 621808-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621808-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 621808-2 fall under?

The 621808-2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.

Can I view similar or alternative parts?

You can view similar parts to 621808-2 when available in the Computer Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 621808-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 621808-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 621808-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 621808-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 621808-2 often in real-time on the comparison pages.

What if I can't find stock of 621808-2?

You can fill out our help required form which you can use to request a quote for 621808-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay