Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
380
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
380
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
380
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
Stud Diameter | 3.68mm, .145in |
PCB Hole Diameter | 4.5mm |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals 187 Fast Tab 032Tpbr |Amp Te Connectivity 62162-1 | Newark Electronics |
Terminals 187 FAST TAB 032TPBR | Rapid Electronics |
TE Connectivity 187 FASTON TAB TPBR Terminals 187 FAST T | Distrelec |
Quick Disconnect Terminal M Tin Loose Piece | Avnet America |
Circular Connector, 187 FAST TAB 032TPBR FASTON 187 Series | TE Connectivity 62162-1 | RS Americas |
187 FASTON TAB TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | 62GB Series |
RoHS: | Unknown |
Product Range | 62GB Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | Amphenol's 62GB Series |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Approval Category | BS 9522 F0017 MIL-C-26482 |
Contact Size | 12 |
Contact Termination | Crimp |
Current Rating | 20A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62162-1?
Additional datasheets, footprints and schematics for 62162-1 are listed on our Part Details page. You can also find images and similar parts to 62162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62162-1 fall under?
The 62162-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62162-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62162-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 62162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62162-1 often in real-time on the comparison pages.
What if I can't find stock of 62162-1?
You can fill out our help required form which you can use to request a quote for 62162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.