Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Pin Diameter | 1.01mm, .04in |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Material Thickness | .0126in, .32mm |
Barrel Inside Diameter | .035in, .88mm |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Overall Length | .36in, 9.14mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 16000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
PIN .040 RECEPTACLE 24-20 AWG TPPHBZ Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 1.01 mm Mating Pin Diameter: .04 in Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Receptacle 1.01 mm .04" 24 – 20 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62160-1 | Internal Number: 62160-1 | TE Connectivity | TE Store |
040 Dia Pin Rcpt 24-20Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 62160-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PIN .040 RECEPTACLE 24-20 AWG TPPHBZ | TE Connectivity 62160-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62160-1?
Additional datasheets, footprints and schematics for 62160-1 are listed on our Part Details page. You can also find images and similar parts to 62160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62160-1 fall under?
The 62160-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62160-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62160-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 62160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62160-1 often in real-time on the comparison pages.
What if I can't find stock of 62160-1?
You can fill out our help required form which you can use to request a quote for 62160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.