Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-18220-0010 |
Prices starting from US$0.0080
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0303
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0291
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
80,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
59,900
in stock
|
Buy Now | |
Power and Signal Group
-
|
380,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0268
|
-
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Avnet Asia
from US$0.0285
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .16g |
Plating Material | Tin |
Number of Serrations | 7 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 15AWG, 600 – 3000CMA, .3 – 1.5mm² |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 26 AWG or smaller. |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Splice Type | Pigtail Splice |
Product Type | Splice |
Crimp Width | .11in, 2.79mm |
Terminal, Open Barrel Splice, 15Awg | Newark Electronics |
SPLICE AMVAR600TO3000 .020TPBR Splice Type: Pigtail Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 62157-2 | Internal Number: 62157-2 | Alias Number: 4-18220-0010 | TE Connectivity | TE Store |
Connector Splice End Feed Pigtail Crimp | Future Electronics |
Splice Terminal 15.5-22AWG 5.72mm 3.82mm Tin Strip | Avnet America |
SPLICE AMVAR600TO3000 .020TPBR | TE Connectivity 62157-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62157-2?
Additional datasheets, footprints and schematics for 62157-2 are listed on our Part Details page. You can also find images and similar parts to 62157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62157-2 fall under?
The 62157-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62157-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62157-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, TE Store, Power and Signal Group and Future Electronics have stock available or on a lead time for 62157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62157-2 often in real-time on the comparison pages.
What if I can't find stock of 62157-2?
You can fill out our help required form which you can use to request a quote for 62157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.