Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1194909-7 |
Prices starting from US$18.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.94
|
503
in stock
|
Buy Now | |
Electro Enterprises
from US$18.08
|
1,132
in stock
|
Buy Now | |
Rapid Electronics
from US$38.02
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$19.70
|
503
in stock
|
Buy Now | |
TE Store
from US$33.71
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$33.82
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.82
|
4
in stock
|
Buy Now | |
Avnet America
from US$26.74
|
-
|
Buy Now | |
Avnet Asia
from US$36.32
|
-
|
Buy Now | |
TTI Europe
from US$22.73
|
-
|
Buy Now | |
Sager
from US$22.17
|
-
|
Buy Now |
Splice Material | Copper Alloy |
---|---|
Plating Material | Tin/Silver |
Color | Red |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | .5 – .14mm², 20 – 26AWG |
Overall Length | 105.92mm, 4.17in |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Splice Type | One-to-One Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves&Shield Tubing HS-COAX SPLICE 26-20 | Rapid Electronics |
D-150-0174 Wire Size: 20 – 26 AWG Wire Size: .5 – .14 mm² Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Red Electrical Wire Splice | 20 – 26 AWG .5 – .14 mm² Copper Alloy | Part Number: 621207-000 | Internal Number: 621207-000 | Alias Number: 6-1194909-7 | Red | TE Connectivity | TE Store |
621207-000 | Heilind Electronics |
Cable Accessories Solder Shield Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 26-20 RED | Sager |
Where can I find additional details, specifications and documents for a 621207-000?
Additional datasheets, footprints and schematics for 621207-000 are listed on our Part Details page. You can also find images and similar parts to 621207-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 621207-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621207-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 621207-000 fall under?
The 621207-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 621207-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 621207-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 621207-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 621207-000 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 621207-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 621207-000 often in real-time on the comparison pages.
What if I can't find stock of 621207-000?
You can fill out our help required form which you can use to request a quote for 621207-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.