Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 621054-000 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.67
|
18,200
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
6,791
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
2,037
in stock
|
Buy Now | |
element14
from US$1.52
|
1,603
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Overall Length | 15.75mm, .62in |
Inside Diameter (Recovered) | .142in, 3.6mm |
Wire Insulation Diameter (Max) | 3.175mm, .125in |
Splice Type | Shield Terminator |
Sealable | Yes |
Insulated | Yes |
Product Type | SolderSleeve |
Fluid Resistance | Immersion |
1-1194907-6 621054-000 | Heilind Electronics |
SOLDER SLEEVE, PVDF, 15.75MM, NATURAL | element14 |
TERMINATOR | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 2.8MM | Sager |
Where can I find additional details, specifications and documents for a 621054-000?
Additional datasheets, footprints and schematics for 621054-000 are listed on our Part Details page. You can also find images and similar parts to 621054-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 621054-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621054-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 621054-000 fall under?
The 621054-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 621054-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 621054-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 621054-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 621054-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, element14 and Avnet America have stock available or on a lead time for 621054-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 621054-000 often in real-time on the comparison pages.
What if I can't find stock of 621054-000?
You can fill out our help required form which you can use to request a quote for 621054-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.