Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$53.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$76.58
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$68.20
|
1
in stock
|
Buy Now | |
RS Americas
from US$102.33
|
1
in stock
|
Buy Now | |
Avnet America
from US$49.02
|
-
|
Buy Now | |
TTI Europe
from US$50.94
|
-
|
Buy Now | |
Richardson RFPD
from US$51.93
|
-
|
Buy Now | |
Sager
from US$55.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LVDT DC Sensor | Rapid Electronics |
Hermetically Sealed DC LCDT, Stainless steel, 10VDC output, IEC IP68 1,000 PSI | TE Connectivity 62101011-000 | RS Americas |
Conn Bndx Pt06A-10-6S(Sr) |Te Connectivity Sensors 62101011-000 | Newark Electronics |
Linear Position Sensors - LVDT/LVIT | Avnet America |
LINEAR DISPLACEMENT SENSORS | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensors Hermetically Sealed DC LVDT | Sager |
Where can I find additional details, specifications and documents for a 62101011-000?
Additional datasheets, footprints and schematics for 62101011-000 are listed on our Part Details page. You can also find images and similar parts to 62101011-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62101011-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62101011-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62101011-000 fall under?
The 62101011-000 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to 62101011-000 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62101011-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 62101011-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62101011-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 62101011-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62101011-000 often in real-time on the comparison pages.
What if I can't find stock of 62101011-000?
You can fill out our help required form which you can use to request a quote for 62101011-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.