Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
416,250
in stock
|
Buy Now | |
TE Store
from US$0.09
|
117,399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
97,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Overall Length | 17.9mm, .705in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FAST RCPT 18-22 010PTPBR | Heilind Electronics |
110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 62094-1 | Internal Number: 62094-1 | TE Connectivity | TE Store |
Terminals 22-18 FASTON RECEPT Reel of 15000 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.82mm2 | Distrelec |
Product Range:Faston 110 Series | Newark Electronics |
Faston 22-18 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
FASTON .110 RECEPTACLE 22-18 AWG TPBR | TE Connectivity 62094-1 | RS Americas |
110 FASTON REC 22-18 AWG TPBR | Boersig |
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP | Farnell |
110 FAST RCPT 18-22 010PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 62094-1?
Additional datasheets, footprints and schematics for 62094-1 are listed on our Part Details page. You can also find images and similar parts to 62094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62094-1 fall under?
The 62094-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62094-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62094-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Chip One Stop and Rapid Electronics have stock available or on a lead time for 62094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62094-1 often in real-time on the comparison pages.
What if I can't find stock of 62094-1?
You can fill out our help required form which you can use to request a quote for 62094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.