Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
15,900
in stock
|
Buy Now | |
TE Store
from US$0.13
|
52,195
in stock
|
Buy Now | |
Farnell
from US$0.10
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
15,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
15,900
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .9in, 22.86mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | .312in, 7.92mm |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
312 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 7.92 mm | Quick Disconnect | Part Number: 62092-1 | Internal Number: 62092-1 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 7.92MMX0.81MM | Farnell |
Terminals 18-16 Awg .312 Rcpt |Amp Te Connectivity 62092-1 | Newark Electronics |
Terminals 18-16 AWG .312 RCPT | Rapid Electronics |
TE Connectivity - AMP FASTON 312 Push-On Terminal 2.08mm2 | Distrelec |
Faston 14-18 AWG 7.92mm Tab Width Non-Insulated Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 22.86mm 9.06mm Strip | Avnet America |
FASTON 312 16-18AWG BR | TE Connectivity 62092-1 | RS Americas |
312 FASTON REC 18-14 AWG BR | Boersig |
312 FAST RCPT 18-16 .016BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62092-1?
Additional datasheets, footprints and schematics for 62092-1 are listed on our Part Details page. You can also find images and similar parts to 62092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62092-1 fall under?
The 62092-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62092-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62092-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 62092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62092-1 often in real-time on the comparison pages.
What if I can't find stock of 62092-1?
You can fill out our help required form which you can use to request a quote for 62092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.