Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | .475in, 12.06mm |
Accepts Wire Insulation Diameter Range | .06 – .091in, 1.52 – 2.31mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Faston 187 Flag Rec 22-18 Awg Br |Amp Te Connectivity 62085-1 | Newark Electronics |
Faston 22-18 AWG Insulation Support Flag Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 10.16mm Strip on Reel | Avnet America |
FASTON 187 FLAG REC 22-18 AWG BR | TE Connectivity 62085-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62085-1?
Additional datasheets, footprints and schematics for 62085-1 are listed on our Part Details page. You can also find images and similar parts to 62085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62085-1 fall under?
The 62085-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62085-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62085-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 62085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62085-1 often in real-time on the comparison pages.
What if I can't find stock of 62085-1?
You can fill out our help required form which you can use to request a quote for 62085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.