Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
20,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
20,624
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
20,624
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20,624
in stock
|
Buy Now | |
Farnell
from US$0.16
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Size | 2.8 |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Stud Diameter | 3.18mm, .125in |
PCB Hole Diameter | 3.18mm |
Mating Tab Width | 2.8mm, .11in |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals 110 Fast Tab 032Br |Amp Te Connectivity 62061-2 | Newark Electronics |
Terminals 110 FAST TAB 032BR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB BR | Distrelec |
FASTON .110 SERIES (2.8 MM) TAB BR | Farnell |
Quick Disconnect Terminal M 15.88mm 7.49mm Loose Piece | Avnet America |
FASTON .110 SERIES (2.8 MM) TAB BR | TE Connectivity 62061-2 | RS Americas |
110 FASTON TAB BR | Boersig |
Special Order: 110 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .11" 2.79 mm .032" | PCB Terminal | Part Number: 62061-2 | Internal Number: 62061-2 | .11" | TE Connectivity | TE Store |
PCB Terminal, 2.8mm x 0.81mm, 0.11" x 0.032"", Brass, 3.18 mm" | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.18mm |
Terminal Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62061-2?
Additional datasheets, footprints and schematics for 62061-2 are listed on our Part Details page. You can also find images and similar parts to 62061-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62061-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62061-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62061-2 fall under?
The 62061-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62061-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62061-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62061-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62061-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62061-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62061-2 often in real-time on the comparison pages.
What if I can't find stock of 62061-2?
You can fill out our help required form which you can use to request a quote for 62061-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.