Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
40,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
93,600
in stock
|
Buy Now | |
TE Store
from US$0.15
|
50,910
in stock
|
Buy Now | |
Sager
from US$0.11
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Right hand |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC 12-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 62057-3 | Internal Number: 62057-3 | TE Connectivity | TE Store |
Terminals FASTON 12-10 | Sager |
250 Faston Flag Rec 12-10 Awg Tpbr |Amp Te Connectivity 62057-3 | Newark Electronics |
FASTON .250 FLAG REC 12-10 AWG TPBR | TE Connectivity 62057-3 | RS Americas |
Quick Disconnect Terminal 10-12AWG RCP 17.01mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62057-3?
Additional datasheets, footprints and schematics for 62057-3 are listed on our Part Details page. You can also find images and similar parts to 62057-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62057-3 fall under?
The 62057-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62057-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62057-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62057-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62057-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Sager, Newark Electronics and Chip One Stop have stock available or on a lead time for 62057-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62057-3 often in real-time on the comparison pages.
What if I can't find stock of 62057-3?
You can fill out our help required form which you can use to request a quote for 62057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.