Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Compliant |
Resistance | 5kohm |
---|---|
Product Range | 600 Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Voltage Rating | 1.25kV |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Resistor | RS Americas |
Res, 5K, 1%, 50W, Wirewound | Newark Electronics |
Where can I find additional details, specifications and documents for a 620-5001-FBW?
Additional datasheets, footprints and schematics for 620-5001-FBW are listed on our Part Details page. You can also find images and similar parts to 620-5001-FBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 620-5001-FBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 620-5001-FBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 620-5001-FBW fall under?
The 620-5001-FBW is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 620-5001-FBW when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 620-5001-FBW you can contact the distributor directly for product support, shipping queries etc.
Is the 620-5001-FBW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 620-5001-FBW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 620-5001-FBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 620-5001-FBW often in real-time on the comparison pages.
What if I can't find stock of 620-5001-FBW?
You can fill out our help required form which you can use to request a quote for 620-5001-FBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.